Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968NQDMGTQ1 TPS22968NQDMGTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111435-TPS22968NQDM GTQ1 Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 29 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111435-TPS22968NQDM GTQ1 Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 29 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968NQDMGTQ1
TPS22968NQDMGTQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968NQDMGTQ1 TPS22968NQDMGTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111435-TPS22968NQDM GTQ1 Features: Slew Rate Controlled Output Type: N-Channel Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 29 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111435-TPS22968NQDMGTQ1
Features: Slew Rate Controlled
Output Type: N-Channel
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 4A
Voltage - Load: 0.8 V to 5.5 V
Rds On (Typ): 29 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22968NQDMGTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22968NQDMGTQ1
PMIC - Power Distribution Switches, Load Drivers TPS22968NQDMGTQ1
IC PWR SWITCH N-CHAN 1:1 10WSON

IC PWR SWITCH N-CHAN 1:1 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22968NQDMGTQ1 TPS22968NQDMGTQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968NQDMGTQ1 PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444314-6 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details