Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22968NDPUT

Description
Win Source Part Number: 984844-TPS22968NDPUT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 27mOhm Package / Case: 14-PowerWFDFN Supplier Device Package: 14-WSON (3x2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47873-1,TPS22968 NDPUT-ND,296-47873-6 ,2156-TPS22968NDPUT, 296-47873-2,TEXTISTP S22968NDPUT Base Product Number: TPS22968
Request a Quote Datasheet
Description
Win Source Part Number: 984844-TPS22968NDPUT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 27mOhm Package / Case: 14-PowerWFDFN Supplier Device Package: 14-WSON (3x2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47873-1,TPS22968 NDPUT-ND,296-47873-6 ,2156-TPS22968NDPUT, 296-47873-2,TEXTISTP S22968NDPUT Base Product Number: TPS22968
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 984844-TPS22968NDPUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
984844-TPS22968NDPUT
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 984844-TPS22968NDPUT
Win Source Part Number: 984844-TPS22968NDPUT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 27mOhm Package / Case: 14-PowerWFDFN Supplier Device Package: 14-WSON (3x2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47873-1,TPS22968 NDPUT-ND,296-47873-6 ,2156-TPS22968NDPUT, 296-47873-2,TEXTISTP S22968NDPUT Base Product Number: TPS22968

Win Source Part Number: 984844-TPS22968NDPUT
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 4A
Output Configuration: High Side
Voltage - Load: 0.8V ~ 5.5V
Rds On (Typ): 27mOhm
Package / Case: 14-PowerWFDFN
Supplier Device Package: 14-WSON (3x2)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47873-1,TPS22968NDPUT-ND,296-47873-6,2156-TPS22968NDPUT,296-47873-2,TEXTISTPS22968NDPUT
Base Product Number: TPS22968

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 984844-TPS22968NDPUT
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details