Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22968NDPUR

Description
Win Source Part Number: 958887-TPS22968NDPUR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 27mOhm Package / Case: 14-PowerWFDFN Supplier Device Package: 14-WSON (3x2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48998-1,296-4899 8-2,296-48998-6,TPS2 2968NDPUR-ND Base Product Number: TPS22968
Request a Quote Datasheet
Description
Win Source Part Number: 958887-TPS22968NDPUR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 27mOhm Package / Case: 14-PowerWFDFN Supplier Device Package: 14-WSON (3x2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48998-1,296-4899 8-2,296-48998-6,TPS2 2968NDPUR-ND Base Product Number: TPS22968
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 958887-TPS22968NDPUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
958887-TPS22968NDPUR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 958887-TPS22968NDPUR
Win Source Part Number: 958887-TPS22968NDPUR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 27mOhm Package / Case: 14-PowerWFDFN Supplier Device Package: 14-WSON (3x2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48998-1,296-4899 8-2,296-48998-6,TPS2 2968NDPUR-ND Base Product Number: TPS22968

Win Source Part Number: 958887-TPS22968NDPUR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 4A
Output Configuration: High Side
Voltage - Load: 0.8V ~ 5.5V
Rds On (Typ): 27mOhm
Package / Case: 14-PowerWFDFN
Supplier Device Package: 14-WSON (3x2)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48998-1,296-48998-2,296-48998-6,TPS22968NDPUR-ND
Base Product Number: TPS22968

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 958887-TPS22968NDPUR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details