Texas Instruments TPS22968 5.5V, 4A, 25m?, 2-Channel Load Switch with Quick Output Discharge and Adjustable Rise Time TPS22968DPUT

Description
5.5V, 4A, 25m?, 2-Channel Load Switch with Quick Output Discharge and Adjustable Rise Time 14-WSON -40 to 85
Request a Quote Datasheet
Description
5.5V, 4A, 25m?, 2-Channel Load Switch with Quick Output Discharge and Adjustable Rise Time 14-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS22968 5.5V, 4A, 25m?, 2-Channel Load Switch with Quick Output Discharge and Adjustable Rise Time - TPS22968DPUT - Texas Instruments
Dallas, TX, United States
TPS22968 5.5V, 4A, 25m?, 2-Channel Load Switch with Quick Output Discharge and Adjustable Rise Time
TPS22968DPUT
TPS22968 5.5V, 4A, 25m?, 2-Channel Load Switch with Quick Output Discharge and Adjustable Rise Time TPS22968DPUT
5.5V, 4A, 25m?, 2-Channel Load Switch with Quick Output Discharge and Adjustable Rise Time 14-WSON -40 to 85

5.5V, 4A, 25m?, 2-Channel Load Switch with Quick Output Discharge and Adjustable Rise Time 14-WSON -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number TPS22968DPUT
Product Name TPS22968 5.5V, 4A, 25m?, 2-Channel Load Switch with Quick Output Discharge and Adjustable Rise Time
Package Type Other; WSON
Unlock Full Specs
to access all available technical data

Similar Products

UC1846-SP Current-Mode PWM Controller - 5962-8680603VFA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - CD4009UBPWR - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - CD74HCT14PWR - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details
UC1823A High Speed PWM Controller - 5962-89905022A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Leading Edge Blanking,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details