Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968DPUT TPS22968DPUT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111434-TPS22968DPUT Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 27 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-WSON (3x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111434-TPS22968DPUT Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 27 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-WSON (3x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968DPUT
TPS22968DPUT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968DPUT TPS22968DPUT
Manufacturer: Texas Instruments Win Source Part Number: 1111434-TPS22968DPUT Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 4A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 27 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-WSON (3x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111434-TPS22968DPUT
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 4A
Voltage - Load: 0.8 V to 5.5 V
Rds On (Typ): 27 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 14-WSON (3x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22968DPUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22968DPUT
PMIC - Power Distribution Switches, Load Drivers TPS22968DPUT
IC PWR SWITCH N-CHAN 1:1 14WSON

IC PWR SWITCH N-CHAN 1:1 14WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22968DPUT TPS22968DPUT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968DPUT PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details