Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22966TDPUTQ1 TPS22966TDPUTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 797880-TPS22966TDPUT Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Load Discharge Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 16 mOhm Family Name: TPS22966-Q1 Categories: Integrated Circuits (ICs) Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): TCK22925G,LF; TCK22925G; TCK22974G,LF; TCK22923G; Introduction Date: January 06, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797880-TPS22966TDPUT Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Load Discharge Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 16 mOhm Family Name: TPS22966-Q1 Categories: Integrated Circuits (ICs) Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): TCK22925G,LF; TCK22925G; TCK22974G,LF; TCK22923G; Introduction Date: January 06, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22966TDPUTQ1
TPS22966TDPUTQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22966TDPUTQ1 TPS22966TDPUTQ1
Manufacturer: Texas Instruments Win Source Part Number: 797880-TPS22966TDPUT Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Load Discharge Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 16 mOhm Family Name: TPS22966-Q1 Categories: Integrated Circuits (ICs) Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): TCK22925G,LF; TCK22925G; TCK22974G,LF; TCK22923G; Introduction Date: January 06, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797880-TPS22966TDPUTQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Load Discharge
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 0.8 V ~ 5.5 V
Rds On (Typ): 16 mOhm
Family Name: TPS22966-Q1
Categories: Integrated Circuits (ICs)
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): TCK22925G,LF; TCK22925G; TCK22974G,LF; TCK22923G;
Introduction Date: January 06, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22966TDPUTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22966TDPUTQ1
PMIC - Power Distribution Switches, Load Drivers TPS22966TDPUTQ1
IC PWR SWITCH N-CHAN 1:1 14WSON

IC PWR SWITCH N-CHAN 1:1 14WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22966TDPUTQ1 TPS22966TDPUTQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22966TDPUTQ1 PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444314-6 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details