Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22966DPUT TPS22966DPUT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272228-TPS22966DPUT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge Package: 14-WFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Supply Voltage: 0.8 V ~ 5.5 V Number of Outputs: 2 Output Configuration: High Side or Low Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 18 mOhm Family Name: TPS22966 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-WSON (3x2) Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): AAT4282AIFS-3-T1; AAT4282AIPS-3-T1; Si9718CY; Introduction Date: July 05, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272228-TPS22966DPUT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge Package: 14-WFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Supply Voltage: 0.8 V ~ 5.5 V Number of Outputs: 2 Output Configuration: High Side or Low Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 18 mOhm Family Name: TPS22966 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-WSON (3x2) Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): AAT4282AIFS-3-T1; AAT4282AIPS-3-T1; Si9718CY; Introduction Date: July 05, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22966DPUT
TPS22966DPUT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22966DPUT TPS22966DPUT
Manufacturer: Texas Instruments Win Source Part Number: 1272228-TPS22966DPUT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge Package: 14-WFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Supply Voltage: 0.8 V ~ 5.5 V Number of Outputs: 2 Output Configuration: High Side or Low Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 18 mOhm Family Name: TPS22966 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-WSON (3x2) Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): AAT4282AIFS-3-T1; AAT4282AIPS-3-T1; Si9718CY; Introduction Date: July 05, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272228-TPS22966DPUT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Load Discharge
Package: 14-WFDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Supply Voltage: 0.8 V ~ 5.5 V
Number of Outputs: 2
Output Configuration: High Side or Low Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 18 mOhm
Family Name: TPS22966
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-WSON (3x2)
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): AAT4282AIFS-3-T1; AAT4282AIPS-3-T1; Si9718CY;
Introduction Date: July 05, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22966DPUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22966DPUT
PMIC - Power Distribution Switches, Load Drivers TPS22966DPUT
IC PWR SWITCH N-CHAN 1:1 14WSON

IC PWR SWITCH N-CHAN 1:1 14WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22966DPUT TPS22966DPUT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22966DPUT PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801618-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details