Manufacturer: Texas Instruments
Win Source Part Number: 844490-TPS22965TDSGR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 0.8V ~ 5.5V
Family Name: TPS22965
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS22965TDSGRQ1-ND, 296-38290-2, 296-38290-1, -296-38290-1-ND, 296-38290-6
IC PWR SWITCH N-CHAN 1:1 8WSON
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS22965TDSGRQ1 | TPS22965TDSGRQ1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965TDSGRQ1 | PMIC - Power Distribution Switches, Load Drivers |
| Current | 4.0 amps |