Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965NTDSGRQ1 TPS22965NTDSGRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900713-TPS22965NTDSG RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 0.8V ~ 5.5V Family Name: TPS22965 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42376-1, 296-42376-2, TPS22965NTDSGRQ1-ND, 296-42376-6, -296-42376-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900713-TPS22965NTDSG RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 0.8V ~ 5.5V Family Name: TPS22965 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42376-1, 296-42376-2, TPS22965NTDSGRQ1-ND, 296-42376-6, -296-42376-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965NTDSGRQ1 - TPS22965NTDSGRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965NTDSGRQ1
TPS22965NTDSGRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965NTDSGRQ1 TPS22965NTDSGRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900713-TPS22965NTDSG RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 0.8V ~ 5.5V Family Name: TPS22965 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42376-1, 296-42376-2, TPS22965NTDSGRQ1-ND, 296-42376-6, -296-42376-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900713-TPS22965NTDSGRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 0.8V ~ 5.5V
Family Name: TPS22965
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42376-1, 296-42376-2, TPS22965NTDSGRQ1-ND, 296-42376-6, -296-42376-1-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22965NTDSGRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22965NTDSGRQ1
PMIC - Power Distribution Switches, Load Drivers TPS22965NTDSGRQ1
IC PWR SWITCH N-CHAN 1:1 8WSON

IC PWR SWITCH N-CHAN 1:1 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22965NTDSGRQ1 TPS22965NTDSGRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965NTDSGRQ1 PMIC - Power Distribution Switches, Load Drivers
Current 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details