Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22965NDSGR

Description
Win Source Part Number: 960025-TPS22965NDSGR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.7V Rds On (Typ): 16mOhm Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 0.8V ~ 5.7V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22965NDSGRTR, 296-42375-6-ND,296-4 2375-1-ND,296-42375- 2-ND,-296-42375-1-ND ,296-42375-1,296-423 75-2,TEXTISTPS22965N DSGR,TPS22965NDSGR-N D,296-TPS22965NDSGRD KR,296-TPS22965NDSGR CT,296-42375-6,2156- TPS22965NDSGR Base Product Number: TPS22965
Request a Quote Datasheet
Description
Win Source Part Number: 960025-TPS22965NDSGR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.7V Rds On (Typ): 16mOhm Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 0.8V ~ 5.7V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22965NDSGRTR, 296-42375-6-ND,296-4 2375-1-ND,296-42375- 2-ND,-296-42375-1-ND ,296-42375-1,296-423 75-2,TEXTISTPS22965N DSGR,TPS22965NDSGR-N D,296-TPS22965NDSGRD KR,296-TPS22965NDSGR CT,296-42375-6,2156- TPS22965NDSGR Base Product Number: TPS22965
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 960025-TPS22965NDSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
960025-TPS22965NDSGR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 960025-TPS22965NDSGR
Win Source Part Number: 960025-TPS22965NDSGR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.7V Rds On (Typ): 16mOhm Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 0.8V ~ 5.7V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22965NDSGRTR, 296-42375-6-ND,296-4 2375-1-ND,296-42375- 2-ND,-296-42375-1-ND ,296-42375-1,296-423 75-2,TEXTISTPS22965N DSGR,TPS22965NDSGR-N D,296-TPS22965NDSGRD KR,296-TPS22965NDSGR CT,296-42375-6,2156- TPS22965NDSGR Base Product Number: TPS22965

Win Source Part Number: 960025-TPS22965NDSGR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.7V
Rds On (Typ): 16mOhm
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 0.8V ~ 5.7V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS22965NDSGRTR,296-42375-6-ND,296-42375-1-ND,296-42375-2-ND,-296-42375-1-ND,296-42375-1,296-42375-2,TEXTISTPS22965NDSGR,TPS22965NDSGR-ND,296-TPS22965NDSGRDKR,296-TPS22965NDSGRCT,296-42375-6,2156-TPS22965NDSGR
Base Product Number: TPS22965

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 960025-TPS22965NDSGR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901698 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details