Manufacturer: Texas Instruments
Win Source Part Number: 033698-TPS22965DSGR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Load: 2.5 V to 5.7 V
Rds On (Typ): 16 mOhm
Family Name: TPS22965
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 0.8 V to 5.7 V
Alternative Parts (Cross-Reference): ADP198ACPZ-R7; SIP32416DNP-T1-GE4; SiP32414DNP-T1-GE4;
Introduction Date: August 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHAN 1:1 8WSON
POWER LOAD SWITCH, 5.7V, WSON-8; Power Load Switch Type:-; Input Voltage:5.7V; Current Limit:6A; On State Resistance:0.016ohm;
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS22965DSGR | TPS22965DSGR | 28AH5763 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22965DSGR | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, 5.7V, Wson-8; Power Load Switch Type Texas Instruments |
| Voltage | 2.5 V to 5.7 V | 5.7V |