Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22963CYZPT TPS22963CYZPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797877-TPS22963CYZPT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled Package: 6-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1 V ~ 5.5 V Rds On (Typ): 13.3 mOhm Family Name: TPS22963 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DSBGA Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): TCK111G; TCK112G,LF; TCK111G,LF(S; TCK112G; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797877-TPS22963CYZPT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled Package: 6-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1 V ~ 5.5 V Rds On (Typ): 13.3 mOhm Family Name: TPS22963 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DSBGA Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): TCK111G; TCK112G,LF; TCK111G,LF(S; TCK112G; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22963CYZPT
TPS22963CYZPT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22963CYZPT TPS22963CYZPT
Manufacturer: Texas Instruments Win Source Part Number: 797877-TPS22963CYZPT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled Package: 6-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1 V ~ 5.5 V Rds On (Typ): 13.3 mOhm Family Name: TPS22963 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DSBGA Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): TCK111G; TCK112G,LF; TCK111G,LF(S; TCK112G; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797877-TPS22963CYZPT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled
Package: 6-XFBGA, DSBGA
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Reverse Current
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1 V ~ 5.5 V
Rds On (Typ): 13.3 mOhm
Family Name: TPS22963
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DSBGA
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): TCK111G; TCK112G,LF; TCK111G,LF(S; TCK112G;
Introduction Date: October 01, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22963CYZPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22963CYZPT
PMIC - Power Distribution Switches, Load Drivers TPS22963CYZPT
IC PWR SWITCH N-CHAN 1:1 6DSBGA

IC PWR SWITCH N-CHAN 1:1 6DSBGA

Supplier's Site Datasheet
Power Load Switch, 5.5V, Dsbga-6; Power Load Switch Type Texas Instruments - 33AH5186 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Dsbga-6; Power Load Switch Type Texas Instruments
33AH5186
Power Load Switch, 5.5V, Dsbga-6; Power Load Switch Type Texas Instruments 33AH5186
POWER LOAD SWITCH, 5.5V, DSBGA-6; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.0133ohm ; Distribution Switch Case Style:DSBGA; No. of Pins:6Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, DSBGA-6; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.0133ohm; Distribution Switch Case Style:DSBGA; No. of Pins:6Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22963CYZPT TPS22963CYZPT 33AH5186
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22963CYZPT PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Dsbga-6; Power Load Switch Type Texas Instruments
Voltage 1 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details