Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22963CYZPR TPS22963CYZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111424-TPS22963CYZP R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1 V to 5.5 V Rds On (Typ): 13.3 mOhm Family Name: TPS22963 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK112G,LF(S; TCK112G; TCK111G,LF; TCK111G,LF(S; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111424-TPS22963CYZP R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1 V to 5.5 V Rds On (Typ): 13.3 mOhm Family Name: TPS22963 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK112G,LF(S; TCK112G; TCK111G,LF; TCK111G,LF(S; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22963CYZPR
TPS22963CYZPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22963CYZPR TPS22963CYZPR
Manufacturer: Texas Instruments Win Source Part Number: 1111424-TPS22963CYZP R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1 V to 5.5 V Rds On (Typ): 13.3 mOhm Family Name: TPS22963 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK112G,LF(S; TCK112G; TCK111G,LF; TCK111G,LF(S; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111424-TPS22963CYZPR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 1 V to 5.5 V
Rds On (Typ): 13.3 mOhm
Family Name: TPS22963
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TCK112G,LF(S; TCK112G; TCK111G,LF; TCK111G,LF(S;
Introduction Date: October 01, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22963CYZPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22963CYZPR
PMIC - Power Distribution Switches, Load Drivers TPS22963CYZPR
IC PWR SWITCH N-CHAN 1:1 6DSBGA

IC PWR SWITCH N-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22963CYZPR TPS22963CYZPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22963CYZPR PMIC - Power Distribution Switches, Load Drivers
Voltage 1 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-312 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details