Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22962DNYT

Description
Win Source Part Number: 1253216-TPS22962DNYT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 4.4mOhm Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (3x3) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46227-1,296-4622 7-2,TPS22962DNYT,296 -46227-6 Base Product Number: TPS22962
Request a Quote Datasheet
Description
Win Source Part Number: 1253216-TPS22962DNYT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 4.4mOhm Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (3x3) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46227-1,296-4622 7-2,TPS22962DNYT,296 -46227-6 Base Product Number: TPS22962
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253216-TPS22962DNYT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253216-TPS22962DNYT
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253216-TPS22962DNYT
Win Source Part Number: 1253216-TPS22962DNYT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 10A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 4.4mOhm Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (3x3) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46227-1,296-4622 7-2,TPS22962DNYT,296 -46227-6 Base Product Number: TPS22962

Win Source Part Number: 1253216-TPS22962DNYT
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 10A
Output Configuration: High Side
Voltage - Load: 0.8V ~ 5.5V
Rds On (Typ): 4.4mOhm
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (3x3)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46227-1,296-46227-2,TPS22962DNYT,296-46227-6
Base Product Number: TPS22962

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253216-TPS22962DNYT
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658407 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details