Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS22960RSET

Description
Win Source Part Number: 1354836-TPS22960RSET Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Load Discharge, Slew Rate Controlled Package / Case: 8-UFQFN Supplier Device Package: 8-UQFN (1.5x1.5) Base Product Number: TPS22960 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 2 Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Voltage - Load: 1.62V ~ 5.5V Rds On (Typ): 342mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1354836-TPS22960RSET Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Load Discharge, Slew Rate Controlled Package / Case: 8-UFQFN Supplier Device Package: 8-UQFN (1.5x1.5) Base Product Number: TPS22960 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 2 Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Voltage - Load: 1.62V ~ 5.5V Rds On (Typ): 342mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1354836-TPS22960RSET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1354836-TPS22960RSET
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1354836-TPS22960RSET
Win Source Part Number: 1354836-TPS22960RSET Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Load Discharge, Slew Rate Controlled Package / Case: 8-UFQFN Supplier Device Package: 8-UQFN (1.5x1.5) Base Product Number: TPS22960 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 2 Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Voltage - Load: 1.62V ~ 5.5V Rds On (Typ): 342mOhm

Win Source Part Number: 1354836-TPS22960RSET
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Load Discharge, Slew Rate Controlled
Package / Case: 8-UFQFN
Supplier Device Package: 8-UQFN (1.5x1.5)
Base Product Number: TPS22960
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 500mA
Output Type: P-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 2
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 1.62V ~ 5.5V
Rds On (Typ): 342mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1354836-TPS22960RSET
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers