Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22960DCNR TPS22960DCNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033697-TPS22960DCNR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 1.62 V to 5.5 V Rds On (Typ): 342 mOhm Family Name: TPS22960 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK22973G,LF; TCK22923G,LF; TCK22975G,LF; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: Thailand Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033697-TPS22960DCNR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 1.62 V to 5.5 V Rds On (Typ): 342 mOhm Family Name: TPS22960 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK22973G,LF; TCK22923G,LF; TCK22975G,LF; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: Thailand Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22960DCNR - TPS22960DCNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22960DCNR
TPS22960DCNR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22960DCNR TPS22960DCNR
Manufacturer: Texas Instruments Win Source Part Number: 033697-TPS22960DCNR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 1.62 V to 5.5 V Rds On (Typ): 342 mOhm Family Name: TPS22960 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-8 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK22973G,LF; TCK22923G,LF; TCK22975G,LF; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: Thailand Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033697-TPS22960DCNR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 1.62 V to 5.5 V
Rds On (Typ): 342 mOhm
Family Name: TPS22960
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-8
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TCK22973G,LF; TCK22923G,LF; TCK22975G,LF;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22960DCNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22960DCNR
PMIC - Power Distribution Switches, Load Drivers TPS22960DCNR
IC PWR SWITCH P-CHAN 1:1 SOT23-8

IC PWR SWITCH P-CHAN 1:1 SOT23-8

Supplier's Site Datasheet
Ic, Power Switch, 1.62V In, 8Sot23; Power Load Switch Type Texas Instruments - 28AH5762 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Switch, 1.62V In, 8Sot23; Power Load Switch Type Texas Instruments
28AH5762
Ic, Power Switch, 1.62V In, 8Sot23; Power Load Switch Type Texas Instruments 28AH5762
IC, POWER SWITCH, 1.62V IN, 8SOT23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.342ohm; Distribution Switch Case Style:SOT-23; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

IC, POWER SWITCH, 1.62V IN, 8SOT23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.342ohm; Distribution Switch Case Style:SOT-23; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22960DCNR TPS22960DCNR 28AH5762
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22960DCNR PMIC - Power Distribution Switches, Load Drivers Ic, Power Switch, 1.62V In, 8Sot23; Power Load Switch Type Texas Instruments
Voltage 1.62 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details