Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22959DNYR TPS22959DNYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937265-TPS22959DNYR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Family Name: TPS22959 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40715-1, 296-40715-2, -296-40715-1-ND, TPS22959DNYR-ND, 296-40715-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937265-TPS22959DNYR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Family Name: TPS22959 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40715-1, 296-40715-2, -296-40715-1-ND, TPS22959DNYR-ND, 296-40715-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22959DNYR - TPS22959DNYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22959DNYR
TPS22959DNYR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22959DNYR TPS22959DNYR
Manufacturer: Texas Instruments Win Source Part Number: 937265-TPS22959DNYR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-WDFN Exposed Pad Mounting: Surface Mount Family Name: TPS22959 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40715-1, 296-40715-2, -296-40715-1-ND, TPS22959DNYR-ND, 296-40715-6

Manufacturer: Texas Instruments
Win Source Part Number: 937265-TPS22959DNYR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Family Name: TPS22959
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40715-1, 296-40715-2, -296-40715-1-ND, TPS22959DNYR-ND, 296-40715-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22959DNYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22959DNYR
PMIC - Power Distribution Switches, Load Drivers TPS22959DNYR
IC PWR SWITCH N-CHAN 1:1 8WSON

IC PWR SWITCH N-CHAN 1:1 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22959DNYR TPS22959DNYR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22959DNYR PMIC - Power Distribution Switches, Load Drivers
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-315 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details