Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22958NDGNR

Description
Win Source Part Number: 981396-TPS22958NDGNR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 14mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPS22958NDGNR, TPS22958NDGNR-ND,296 -51866-6,296-51866-2 ,296-51866-1,2156-TP S22958NDGNR Base Product Number: TPS22958
Request a Quote Datasheet
Description
Win Source Part Number: 981396-TPS22958NDGNR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 14mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPS22958NDGNR, TPS22958NDGNR-ND,296 -51866-6,296-51866-2 ,296-51866-1,2156-TP S22958NDGNR Base Product Number: TPS22958
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 981396-TPS22958NDGNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
981396-TPS22958NDGNR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 981396-TPS22958NDGNR
Win Source Part Number: 981396-TPS22958NDGNR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 14mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTPS22958NDGNR, TPS22958NDGNR-ND,296 -51866-6,296-51866-2 ,296-51866-1,2156-TP S22958NDGNR Base Product Number: TPS22958

Win Source Part Number: 981396-TPS22958NDGNR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 14mOhm
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPS22958NDGNR,TPS22958NDGNR-ND,296-51866-6,296-51866-2,296-51866-1,2156-TPS22958NDGNR
Base Product Number: TPS22958

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 981396-TPS22958NDGNR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907791 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details