Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22958DGNR TPS22958DGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900711-TPS22958DGNR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22958 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47367-1, 296-47367-2, TPS22958DGNR-ND, 296-47367-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900711-TPS22958DGNR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22958 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47367-1, 296-47367-2, TPS22958DGNR-ND, 296-47367-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22958DGNR
TPS22958DGNR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22958DGNR TPS22958DGNR
Manufacturer: Texas Instruments Win Source Part Number: 900711-TPS22958DGNR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22958 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47367-1, 296-47367-2, TPS22958DGNR-ND, 296-47367-6

Manufacturer: Texas Instruments
Win Source Part Number: 900711-TPS22958DGNR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS22958
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47367-1, 296-47367-2, TPS22958DGNR-ND, 296-47367-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22958DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22958DGNR
PMIC - Power Distribution Switches, Load Drivers TPS22958DGNR
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22958DGNR TPS22958DGNR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22958DGNR PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Potential distribution module - 830-800/000-316 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details