Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22958DGKR TPS22958DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900710-TPS22958DGKR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22958 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47366-1, 296-47366-2, TPS22958DGKR-ND, 296-47366-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900710-TPS22958DGKR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22958 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47366-1, 296-47366-2, TPS22958DGKR-ND, 296-47366-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22958DGKR
TPS22958DGKR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22958DGKR TPS22958DGKR
Manufacturer: Texas Instruments Win Source Part Number: 900710-TPS22958DGKR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22958 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47366-1, 296-47366-2, TPS22958DGKR-ND, 296-47366-6

Manufacturer: Texas Instruments
Win Source Part Number: 900710-TPS22958DGKR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS22958
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47366-1, 296-47366-2, TPS22958DGKR-ND, 296-47366-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22958DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22958DGKR
PMIC - Power Distribution Switches, Load Drivers TPS22958DGKR
IC PWR SWITCH N-CHAN 1:1 8VSSOP

IC PWR SWITCH N-CHAN 1:1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22958DGKR TPS22958DGKR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22958DGKR PMIC - Power Distribution Switches, Load Drivers
Current 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details