Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22954DQCR TPS22954DQCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 757642-TPS22954DQCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: Auto Restart, Load Discharge, Power Good, Slew Rate Controlled Package: 10-WFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.7 V Rds On (Typ): 14 mOhm Family Name: TPS22954 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WSON (3x2) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): AAT4674ITP-1-T1; XC8107AD10MR-G; XC8107AD15MR-G; Introduction Date: March 14, 2015 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 757642-TPS22954DQCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: Auto Restart, Load Discharge, Power Good, Slew Rate Controlled Package: 10-WFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.7 V Rds On (Typ): 14 mOhm Family Name: TPS22954 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WSON (3x2) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): AAT4674ITP-1-T1; XC8107AD10MR-G; XC8107AD15MR-G; Introduction Date: March 14, 2015 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22954DQCR - TPS22954DQCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22954DQCR
TPS22954DQCR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22954DQCR TPS22954DQCR
Manufacturer: Texas Instruments Win Source Part Number: 757642-TPS22954DQCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: Auto Restart, Load Discharge, Power Good, Slew Rate Controlled Package: 10-WFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.7 V Rds On (Typ): 14 mOhm Family Name: TPS22954 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WSON (3x2) Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): AAT4674ITP-1-T1; XC8107AD10MR-G; XC8107AD15MR-G; Introduction Date: March 14, 2015 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 757642-TPS22954DQCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Auto Restart, Load Discharge, Power Good, Slew Rate Controlled
Package: 10-WFDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.7 V
Rds On (Typ): 14 mOhm
Family Name: TPS22954
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WSON (3x2)
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): AAT4674ITP-1-T1; XC8107AD10MR-G; XC8107AD15MR-G;
Introduction Date: March 14, 2015
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22954DQCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22954DQCR
PMIC - Power Distribution Switches, Load Drivers TPS22954DQCR
IC PWR SWITCH N-CHAN 1:1 10WSON

IC PWR SWITCH N-CHAN 1:1 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22954DQCR TPS22954DQCR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22954DQCR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.7 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details