Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22953DSQR TPS22953DSQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900709-TPS22953DSQR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22953 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48727-2, 296-48727-1, 296-48727-6, TPS22953DSQR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900709-TPS22953DSQR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22953 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48727-2, 296-48727-1, 296-48727-6, TPS22953DSQR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22953DSQR - TPS22953DSQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22953DSQR
TPS22953DSQR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22953DSQR TPS22953DSQR
Manufacturer: Texas Instruments Win Source Part Number: 900709-TPS22953DSQR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22953 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48727-2, 296-48727-1, 296-48727-6, TPS22953DSQR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900709-TPS22953DSQR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS22953
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48727-2, 296-48727-1, 296-48727-6, TPS22953DSQR-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22953DSQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22953DSQR
PMIC - Power Distribution Switches, Load Drivers TPS22953DSQR
IC PWR SWITCH N-CHAN 1:1 10WSON

IC PWR SWITCH N-CHAN 1:1 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22953DSQR TPS22953DSQR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22953DSQR PMIC - Power Distribution Switches, Load Drivers
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details