Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22953DQCR TPS22953DQCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805104-TPS22953DQCR Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart, Power Good, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.7V Rds On (Typ): 14mOhm Supplier Device Package: 10-WSON (3x2) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 10-WFDFN Exposed Pad Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 805104-TPS22953DQCR Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart, Power Good, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.7V Rds On (Typ): 14mOhm Supplier Device Package: 10-WSON (3x2) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 10-WFDFN Exposed Pad Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22953DQCR - TPS22953DQCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22953DQCR
TPS22953DQCR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22953DQCR TPS22953DQCR
Manufacturer: Texas Instruments Win Source Part Number: 805104-TPS22953DQCR Packaging: Reel Mounting Style: Surface Mount Features: Auto Restart, Power Good, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.7V Rds On (Typ): 14mOhm Supplier Device Package: 10-WSON (3x2) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 10-WFDFN Exposed Pad Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Texas Instruments
Win Source Part Number: 805104-TPS22953DQCR
Packaging: Reel
Mounting Style: Surface Mount
Features: Auto Restart, Power Good, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.7V
Rds On (Typ): 14mOhm
Supplier Device Package: 10-WSON (3x2)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 10-WFDFN Exposed Pad
Current - Output (Maximum): 5A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22953DQCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22953DQCR
PMIC - Power Distribution Switches, Load Drivers TPS22953DQCR
IC PWR SWITCH N-CHAN 1:1 10WSON

IC PWR SWITCH N-CHAN 1:1 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22953DQCR TPS22953DQCR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22953DQCR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details