Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22951YFPR TPS22951YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055489-TPS22951YFPR Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 2.2 V to 5.3 V Rds On (Typ): 1 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055489-TPS22951YFPR Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 2.2 V to 5.3 V Rds On (Typ): 1 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22951YFPR
TPS22951YFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22951YFPR TPS22951YFPR
Manufacturer: Texas Instruments Win Source Part Number: 055489-TPS22951YFPR Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Load: 2.2 V to 5.3 V Rds On (Typ): 1 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055489-TPS22951YFPR
Packaging: Reel - TR
Output Type: P-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Load: 2.2 V to 5.3 V
Rds On (Typ): 1 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 6-DSBGA
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22951YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22951YFPR
PMIC - Power Distribution Switches, Load Drivers TPS22951YFPR
IC PWR SWITCH P-CHAN 1:1 6DSBGA

IC PWR SWITCH P-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22951YFPR TPS22951YFPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22951YFPR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.2 V to 5.3 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details