Texas Instruments Connectors,Interconnects TPS22950CQDDCRQ1

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Switch Type: Snap Dome Number of Outputs: Single Output Configuration: Half Bridge (14) Output Type: Inverted Interface: Coax Cable and Female Connector Voltage - Load: 6 V ~ 52 V
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Switch Type: Snap Dome Number of Outputs: Single Output Configuration: Half Bridge (14) Output Type: Inverted Interface: Coax Cable and Female Connector Voltage - Load: 6 V ~ 52 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Switch Type: Snap Dome Number of Outputs: Single Output Configuration: Half Bridge (14) Output Type: Inverted Interface: Coax Cable and Female Connector Voltage - Load: 6 V ~ 52 V

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Switch Type: Snap Dome
Number of Outputs: Single
Output Configuration: Half Bridge (14)
Output Type: Inverted
Interface: Coax Cable and Female Connector
Voltage - Load: 6 V ~ 52 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220018-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details