Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22949YZPR TPS22949YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055488-TPS22949YZPR Packaging: Reel - TR Features: Auto Restart, Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Load: 1.62 V to 4.5 V Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055488-TPS22949YZPR Packaging: Reel - TR Features: Auto Restart, Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Load: 1.62 V to 4.5 V Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22949YZPR
TPS22949YZPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22949YZPR TPS22949YZPR
Manufacturer: Texas Instruments Win Source Part Number: 055488-TPS22949YZPR Packaging: Reel - TR Features: Auto Restart, Load Discharge Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Load: 1.62 V to 4.5 V Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055488-TPS22949YZPR
Packaging: Reel - TR
Features: Auto Restart, Load Discharge
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 100mA
Voltage - Load: 1.62 V to 4.5 V
Rds On (Typ): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22949YZPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22949YZPR
PMIC - Power Distribution Switches, Load Drivers TPS22949YZPR
IC PWR SWITCH P-CHAN 1:1 8DSBGA

IC PWR SWITCH P-CHAN 1:1 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22949YZPR TPS22949YZPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22949YZPR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.62 V to 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details