Manufacturer: Texas Instruments
Win Source Part Number: 043278-TPS22945DCKRG
Packaging: Reel - TR
Features: Auto Restart
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 100mA
Voltage - Load: 1.62 V to 5.5 V
Rds On (Typ): 400 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC PWR SWITCH P-CHAN 1:1 SC70-5
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS22945DCKRG4 | TPS22945DCKRG4 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22945DCKRG4 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 1.62 V to 5.5 V |