IC PWR SWITCH P-CHAN 1:1 SC70-5
Power Switch/Driver 1:1 P-Channel 100mA SC-70-5
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TPS22945DCKRG4 | TPS22945DCKRG4 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SSOP; SC-70 | SOP; SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353 |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side |