Manufacturer: Texas Instruments
Win Source Part Number: 092453-TPS22945DCKR
Packaging: Reel - TR
Features: Auto Restart
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 100mA
Voltage - Load: 1.62 V to 5.5 V
Rds On (Typ): 400 mOhm
Family Name: TPS22945
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX4785EXK; MAX4787EXK+TC7Q; FPF2004_NL;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC PWR SWITCH P-CHAN 1:1 SC70-5
IC, POWER SWITCH, 1.62V IN, 5SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.4ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS22945DCKR | TPS22945DCKR | 28AH5761 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22945DCKR | PMIC - Power Distribution Switches, Load Drivers | Ic, Power Switch, 1.62V In, 5Sc70; Power Load Switch Type Texas Instruments |
| Voltage | 1.62 V to 5.5 V | 5.5V |