Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22944DCKR TPS22944DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272224-TPS22944DCKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 5-TSSOP, SC-70-5, SOT-353 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.62 V ~ 5.5 V Rds On (Typ): 400 mOhm Family Name: TPS22944 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): MAX4785EXK; MAX4785EXK+; MAX4785EXK+T; Introduction Date: August 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272224-TPS22944DCKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 5-TSSOP, SC-70-5, SOT-353 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.62 V ~ 5.5 V Rds On (Typ): 400 mOhm Family Name: TPS22944 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): MAX4785EXK; MAX4785EXK+; MAX4785EXK+T; Introduction Date: August 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22944DCKR
TPS22944DCKR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22944DCKR TPS22944DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1272224-TPS22944DCKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 5-TSSOP, SC-70-5, SOT-353 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.62 V ~ 5.5 V Rds On (Typ): 400 mOhm Family Name: TPS22944 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): MAX4785EXK; MAX4785EXK+; MAX4785EXK+T; Introduction Date: August 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272224-TPS22944DCKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 5-TSSOP, SC-70-5, SOT-353
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.62 V ~ 5.5 V
Rds On (Typ): 400 mOhm
Family Name: TPS22944
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Current - Output (Maximum): 100mA
Alternative Parts (Cross-Reference): MAX4785EXK; MAX4785EXK+; MAX4785EXK+T;
Introduction Date: August 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22944DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22944DCKR
PMIC - Power Distribution Switches, Load Drivers TPS22944DCKR
IC PWR SWITCH P-CHAN 1:1 SC70-5

IC PWR SWITCH P-CHAN 1:1 SC70-5

Supplier's Site Datasheet
Ic, Load Switch, 100Ma, 5Sc70; Power Load Switch Type Texas Instruments - 28AH5760 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Load Switch, 100Ma, 5Sc70; Power Load Switch Type Texas Instruments
28AH5760
Ic, Load Switch, 100Ma, 5Sc70; Power Load Switch Type Texas Instruments 28AH5760
IC, LOAD SWITCH, 100MA, 5SC70; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.4ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, LOAD SWITCH, 100MA, 5SC70; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.4ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22944DCKR TPS22944DCKR 28AH5760
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22944DCKR PMIC - Power Distribution Switches, Load Drivers Ic, Load Switch, 100Ma, 5Sc70; Power Load Switch Type Texas Instruments
Voltage 1.62 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-2000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details