Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22942DCKR TPS22942DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055484-TPS22942DCKR Packaging: Reel - TR Features: Auto Restart Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Load: 1.62 V to 5.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055484-TPS22942DCKR Packaging: Reel - TR Features: Auto Restart Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Load: 1.62 V to 5.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22942DCKR
TPS22942DCKR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22942DCKR TPS22942DCKR
Manufacturer: Texas Instruments Win Source Part Number: 055484-TPS22942DCKR Packaging: Reel - TR Features: Auto Restart Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Load: 1.62 V to 5.5 V Rds On (Typ): 400 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055484-TPS22942DCKR
Packaging: Reel - TR
Features: Auto Restart
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 100mA
Voltage - Load: 1.62 V to 5.5 V
Rds On (Typ): 400 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22942DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22942DCKR
PMIC - Power Distribution Switches, Load Drivers TPS22942DCKR
IC PWR SWITCH P-CHAN 1:1 SC70-5

IC PWR SWITCH P-CHAN 1:1 SC70-5

Supplier's Site Datasheet
Ic, Load Switch, Lrds(On), 5Sc70; Power Load Switch Type Texas Instruments - 28AH5758 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Load Switch, Lrds(On), 5Sc70; Power Load Switch Type Texas Instruments
28AH5758
Ic, Load Switch, Lrds(On), 5Sc70; Power Load Switch Type Texas Instruments 28AH5758
IC, LOAD SWITCH, LRDS(ON), 5SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.4ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, LOAD SWITCH, LRDS(ON), 5SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.4ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22942DCKR TPS22942DCKR 28AH5758
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22942DCKR PMIC - Power Distribution Switches, Load Drivers Ic, Load Switch, Lrds(On), 5Sc70; Power Load Switch Type Texas Instruments
Voltage 1.62 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 637894 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F - German Schuko
View Details