Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS22941DCKR

Description
IC PWR SWITCH P-CHAN 1:1 SC70-5
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 SC70-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS22941DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22941DCKR
PMIC - Power Distribution Switches, Load Drivers TPS22941DCKR
IC PWR SWITCH P-CHAN 1:1 SC70-5

IC PWR SWITCH P-CHAN 1:1 SC70-5

Supplier's Site Datasheet
Power Load Switch, 5.5V, Sc-70-5; Power Load Switch Type Texas Instruments - 27AJ0381 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sc-70-5; Power Load Switch Type Texas Instruments
27AJ0381
Power Load Switch, 5.5V, Sc-70-5; Power Load Switch Type Texas Instruments 27AJ0381
POWER LOAD SWITCH, 5.5V, SC-70-5; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:65mA; On State Resistance:0.4ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SC-70-5; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:65mA; On State Resistance:0.4ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22941DCKR 27AJ0381
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Sc-70-5; Power Load Switch Type Texas Instruments
Current 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details