Manufacturer: Texas Instruments
Win Source Part Number: 1111416-TPS22932BYFP
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 1.1 V to 3.6 V
Rds On (Typ): 55 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC PWR SWITCH P-CHAN 1:1 6DSBGA
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS22932BYFPT | TPS22932BYFPT |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22932BYFPT | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 1.1 V to 3.6 V |