Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22932BYFPR TPS22932BYFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055482-TPS22932BYFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.1 V to 3.6 V Rds On (Typ): 55 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055482-TPS22932BYFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.1 V to 3.6 V Rds On (Typ): 55 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22932BYFPR
TPS22932BYFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22932BYFPR TPS22932BYFPR
Manufacturer: Texas Instruments Win Source Part Number: 055482-TPS22932BYFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 1.1 V to 3.6 V Rds On (Typ): 55 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055482-TPS22932BYFPR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 1.1 V to 3.6 V
Rds On (Typ): 55 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22932BYFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22932BYFPR
PMIC - Power Distribution Switches, Load Drivers TPS22932BYFPR
IC PWR SWITCH P-CHAN 1:1 6DSBGA

IC PWR SWITCH P-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22932BYFPR TPS22932BYFPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22932BYFPR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.1 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details