Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVT TPS22930AYZVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272223-TPS22930AYZV T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled Package: 4-XFBGA, DSBGA Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.4 V ~ 5.5 V Rds On (Typ): 35 mOhm Family Name: TPS22930A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 4-DSBGA (0.9x0.9) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): FPF1108; FPF1103; FPF1104; Introduction Date: November 28, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272223-TPS22930AYZV T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled Package: 4-XFBGA, DSBGA Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.4 V ~ 5.5 V Rds On (Typ): 35 mOhm Family Name: TPS22930A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 4-DSBGA (0.9x0.9) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): FPF1108; FPF1103; FPF1104; Introduction Date: November 28, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVT
TPS22930AYZVT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVT TPS22930AYZVT
Manufacturer: Texas Instruments Win Source Part Number: 1272223-TPS22930AYZV T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled Package: 4-XFBGA, DSBGA Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.4 V ~ 5.5 V Rds On (Typ): 35 mOhm Family Name: TPS22930A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 4-DSBGA (0.9x0.9) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): FPF1108; FPF1103; FPF1104; Introduction Date: November 28, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272223-TPS22930AYZVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled
Package: 4-XFBGA, DSBGA
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.4 V ~ 5.5 V
Rds On (Typ): 35 mOhm
Family Name: TPS22930A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-DSBGA (0.9x0.9)
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): FPF1108; FPF1103; FPF1104;
Introduction Date: November 28, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22930AYZVT
PMIC - Power Distribution Switches, Load Drivers TPS22930AYZVT
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22930AYZVT TPS22930AYZVT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVT PMIC - Power Distribution Switches, Load Drivers
Voltage 1.4 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-315 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details