Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVR TPS22930AYZVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111414-TPS22930AYZV R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.4 V to 5.5 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.9x0.9) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111414-TPS22930AYZV R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.4 V to 5.5 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.9x0.9) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVR - TPS22930AYZVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVR
TPS22930AYZVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVR TPS22930AYZVR
Manufacturer: Texas Instruments Win Source Part Number: 1111414-TPS22930AYZV R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.4 V to 5.5 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DSBGA (0.9x0.9) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111414-TPS22930AYZVR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.4 V to 5.5 V
Rds On (Typ): 35 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.9x0.9)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22930AYZVR
PMIC - Power Distribution Switches, Load Drivers TPS22930AYZVR
IC PWR SWITCH P-CHAN 1:1 4DSBGA

IC PWR SWITCH P-CHAN 1:1 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22930AYZVR TPS22930AYZVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22930AYZVR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.4 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details