Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHT TPS22925CNYPHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797876-TPS22925CNYPH T Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Features: Slew Rate Controlled Package: 6-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.65 V ~ 3.6 V Rds On (Typ): 9.2 mOhm Family Name: TPS22925 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DSBGA Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): PI3PD22919GBE; FDZ2040L; MIC94300YMT; FPF1208UCX; Introduction Date: December 11, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797876-TPS22925CNYPH T Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Features: Slew Rate Controlled Package: 6-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.65 V ~ 3.6 V Rds On (Typ): 9.2 mOhm Family Name: TPS22925 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DSBGA Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): PI3PD22919GBE; FDZ2040L; MIC94300YMT; FPF1208UCX; Introduction Date: December 11, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHT
TPS22925CNYPHT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHT TPS22925CNYPHT
Manufacturer: Texas Instruments Win Source Part Number: 797876-TPS22925CNYPH T Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Features: Slew Rate Controlled Package: 6-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.65 V ~ 3.6 V Rds On (Typ): 9.2 mOhm Family Name: TPS22925 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DSBGA Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): PI3PD22919GBE; FDZ2040L; MIC94300YMT; FPF1208UCX; Introduction Date: December 11, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797876-TPS22925CNYPHT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Slew Rate Controlled
Package: 6-XFBGA, DSBGA
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Reverse Current
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0.65 V ~ 3.6 V
Rds On (Typ): 9.2 mOhm
Family Name: TPS22925
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DSBGA
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): PI3PD22919GBE; FDZ2040L; MIC94300YMT; FPF1208UCX;
Introduction Date: December 11, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22925CNYPHT
PMIC - Power Distribution Switches, Load Drivers TPS22925CNYPHT
IC PWR SWITCH N-CHAN 1:1 6DSBGA

IC PWR SWITCH N-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22925CNYPHT TPS22925CNYPHT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHT PMIC - Power Distribution Switches, Load Drivers
Voltage 0.65 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185403-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details