Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHR TPS22925CNYPHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900708-TPS22925CNYPH R Operating Temperature Range: -40°C ~ 105°C (TA) Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22925 Categories: Integrated Circuits (ICs) Case / Package: 6-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43366-2-ND, 296-43366-1-ND, 296-43366-6, 296-TPS22925CNYPHRTR , 296-TPS22925CNYPHRDK R, 296-43366-1, 296-43366-2, 296-43366-6-ND, TPS22925CNYPHR-ND, 296-TPS22925CNYPHRCT , -296-43366-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900708-TPS22925CNYPH R Operating Temperature Range: -40°C ~ 105°C (TA) Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22925 Categories: Integrated Circuits (ICs) Case / Package: 6-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43366-2-ND, 296-43366-1-ND, 296-43366-6, 296-TPS22925CNYPHRTR , 296-TPS22925CNYPHRDK R, 296-43366-1, 296-43366-2, 296-43366-6-ND, TPS22925CNYPHR-ND, 296-TPS22925CNYPHRCT , -296-43366-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHR - TPS22925CNYPHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHR
TPS22925CNYPHR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHR TPS22925CNYPHR
Manufacturer: Texas Instruments Win Source Part Number: 900708-TPS22925CNYPH R Operating Temperature Range: -40°C ~ 105°C (TA) Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22925 Categories: Integrated Circuits (ICs) Case / Package: 6-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43366-2-ND, 296-43366-1-ND, 296-43366-6, 296-TPS22925CNYPHRTR , 296-TPS22925CNYPHRDK R, 296-43366-1, 296-43366-2, 296-43366-6-ND, TPS22925CNYPHR-ND, 296-TPS22925CNYPHRCT , -296-43366-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900708-TPS22925CNYPHR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 6-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS22925
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43366-2-ND, 296-43366-1-ND, 296-43366-6, 296-TPS22925CNYPHRTR, 296-TPS22925CNYPHRDKR, 296-43366-1, 296-43366-2, 296-43366-6-ND, TPS22925CNYPHR-ND, 296-TPS22925CNYPHRCT, -296-43366-1-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22925CNYPHR
PMIC - Power Distribution Switches, Load Drivers TPS22925CNYPHR
IC PWR SWITCH N-CHAN 1:1 6DSBGA

IC PWR SWITCH N-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22925CNYPHR TPS22925CNYPHR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925CNYPHR PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details