Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925BNYPHT TPS22925BNYPHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111410-TPS22925BNYP HT Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 0.65 V to 3.6 V Rds On (Typ): 9.2 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111410-TPS22925BNYP HT Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 0.65 V to 3.6 V Rds On (Typ): 9.2 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925BNYPHT
TPS22925BNYPHT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925BNYPHT TPS22925BNYPHT
Manufacturer: Texas Instruments Win Source Part Number: 1111410-TPS22925BNYP HT Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 0.65 V to 3.6 V Rds On (Typ): 9.2 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111410-TPS22925BNYPHT
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 0.65 V to 3.6 V
Rds On (Typ): 9.2 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 6-DSBGA
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22925BNYPHT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22925BNYPHT
PMIC - Power Distribution Switches, Load Drivers TPS22925BNYPHT
IC PWR SWITCH N-CHAN 1:1 6DSBGA

IC PWR SWITCH N-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22925BNYPHT TPS22925BNYPHT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22925BNYPHT PMIC - Power Distribution Switches, Load Drivers
Voltage 0.65 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details