Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924DYZPT TPS22924DYZPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111409-TPS22924DYZP T Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 18.3 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111409-TPS22924DYZP T Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 18.3 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924DYZPT
TPS22924DYZPT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924DYZPT TPS22924DYZPT
Manufacturer: Texas Instruments Win Source Part Number: 1111409-TPS22924DYZP T Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 18.3 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111409-TPS22924DYZPT
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 0.75 V to 3.6 V
Rds On (Typ): 18.3 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Switch ICs - Power Distribution Lo-Input-Vtg Resistnce Load Swtch - 815-TPS22924DYZPT - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution Lo-Input-Vtg Resistnce Load Swtch
815-TPS22924DYZPT
Power Switch ICs - Power Distribution Lo-Input-Vtg Resistnce Load Swtch 815-TPS22924DYZPT
Power Switch ICs - Power Distribution Lo-Input-Vtg Resistnce Load Swtch

Power Switch ICs - Power Distribution Lo-Input-Vtg Resistnce Load Swtch

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS22924DYZPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22924DYZPT
PMIC - Power Distribution Switches, Load Drivers TPS22924DYZPT
IC PWR SWITCH N-CHAN 1:1 6DSBGA

IC PWR SWITCH N-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22924DYZPT 815-TPS22924DYZPT TPS22924DYZPT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924DYZPT Power Switch ICs - Power Distribution Lo-Input-Vtg Resistnce Load Swtch PMIC - Power Distribution Switches, Load Drivers
Voltage 0.75 V to 3.6 V
Number of Outlets 1
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details