Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924CYZPR TPS22924CYZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081609-TPS22924CYZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 18.3 mOhm Family Name: TPS22924C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP336FCT2G; FPF1039BUCX; TCK112G; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081609-TPS22924CYZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 18.3 mOhm Family Name: TPS22924C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP336FCT2G; FPF1039BUCX; TCK112G; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924CYZPR - TPS22924CYZPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924CYZPR
TPS22924CYZPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924CYZPR TPS22924CYZPR
Manufacturer: Texas Instruments Win Source Part Number: 081609-TPS22924CYZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 18.3 mOhm Family Name: TPS22924C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP336FCT2G; FPF1039BUCX; TCK112G; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 081609-TPS22924CYZPR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 0.75 V to 3.6 V
Rds On (Typ): 18.3 mOhm
Family Name: TPS22924C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCP336FCT2G; FPF1039BUCX; TCK112G;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22924CYZPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22924CYZPR
PMIC - Power Distribution Switches, Load Drivers TPS22924CYZPR
IC PWR SWITCH N-CHAN 1:1 6DSBGA

IC PWR SWITCH N-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22924CYZPR TPS22924CYZPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924CYZPR PMIC - Power Distribution Switches, Load Drivers
Voltage 0.75 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details