Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924BYZZR TPS22924BYZZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900706-TPS22924BYZZR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22924 Categories: Integrated Circuits (ICs) Case / Package: 6-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40712-6, 296-TPS22924BYZZRCT, 296-40712-1, 296-40712-2, 296-TPS22924BYZZRTR, TPS22924BYZZR-ND, 296-TPS22924BYZZRDKR , 296-40712-6-ND, 296-40712-1-ND, -296-40712-1-ND, 296-40712-2-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900706-TPS22924BYZZR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22924 Categories: Integrated Circuits (ICs) Case / Package: 6-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40712-6, 296-TPS22924BYZZRCT, 296-40712-1, 296-40712-2, 296-TPS22924BYZZRTR, TPS22924BYZZR-ND, 296-TPS22924BYZZRDKR , 296-40712-6-ND, 296-40712-1-ND, -296-40712-1-ND, 296-40712-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924BYZZR
TPS22924BYZZR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924BYZZR TPS22924BYZZR
Manufacturer: Texas Instruments Win Source Part Number: 900706-TPS22924BYZZR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22924 Categories: Integrated Circuits (ICs) Case / Package: 6-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40712-6, 296-TPS22924BYZZRCT, 296-40712-1, 296-40712-2, 296-TPS22924BYZZRTR, TPS22924BYZZR-ND, 296-TPS22924BYZZRDKR , 296-40712-6-ND, 296-40712-1-ND, -296-40712-1-ND, 296-40712-2-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900706-TPS22924BYZZR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS22924
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40712-6, 296-TPS22924BYZZRCT, 296-40712-1, 296-40712-2, 296-TPS22924BYZZRTR, TPS22924BYZZR-ND, 296-TPS22924BYZZRDKR, 296-40712-6-ND, 296-40712-1-ND, -296-40712-1-ND, 296-40712-2-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22924BYZZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22924BYZZR
PMIC - Power Distribution Switches, Load Drivers TPS22924BYZZR
IC PWR SWITCH N-CHAN 1:1 6DSBGA

IC PWR SWITCH N-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22924BYZZR TPS22924BYZZR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924BYZZR PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 637924 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type F - German Schuko
View Details