The TPS22924B is a 3.6-V, 2-A load switch with a 18.3-mΩ on-resistance at 3.6-V input and quick output discharge. It features a controlled rise time of 96 µs at 3.6 V, a 1250-Ω output discharge resistor, and operates over a supply voltage range of 0.75 V to 3.6 V. The device is packaged in a 6-pin DSBGA (YZ) measuring 1.40 mm × 0.90 mm and is characterized for operation from -40°C to 85°C.
3.6V, 2A, 18.3m? Load Switch with Quick Output Discharge 6-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS22924BYZT |
| Product Name | TPS22924B 3.6V, 2A, 18.3m? Load Switch with Quick Output Discharge |
| Package Type | Other; DSBGA |