Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924BYZR TPS22924BYZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272220-TPS22924BYZR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75 V ~ 3.6 V Rds On (Typ): 18.3 mOhm Family Name: TPS22924B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DSBGA Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): FPF1003; NCP336FCT2G; FPF1039BUCX; Introduction Date: March 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272220-TPS22924BYZR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75 V ~ 3.6 V Rds On (Typ): 18.3 mOhm Family Name: TPS22924B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DSBGA Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): FPF1003; NCP336FCT2G; FPF1039BUCX; Introduction Date: March 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924BYZR
TPS22924BYZR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924BYZR TPS22924BYZR
Manufacturer: Texas Instruments Win Source Part Number: 1272220-TPS22924BYZR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75 V ~ 3.6 V Rds On (Typ): 18.3 mOhm Family Name: TPS22924B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DSBGA Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): FPF1003; NCP336FCT2G; FPF1039BUCX; Introduction Date: March 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272220-TPS22924BYZR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 6-XFBGA, DSBGA
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0.75 V ~ 3.6 V
Rds On (Typ): 18.3 mOhm
Family Name: TPS22924B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-DSBGA
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): FPF1003; NCP336FCT2G; FPF1039BUCX;
Introduction Date: March 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22924BYZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22924BYZR
PMIC - Power Distribution Switches, Load Drivers TPS22924BYZR
IC PWR SWITCH N-CHAN 1:1 6DSBGA

IC PWR SWITCH N-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22924BYZR TPS22924BYZR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22924BYZR PMIC - Power Distribution Switches, Load Drivers
Voltage 0.75 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details