Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922YZPR TPS22922YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 043277-TPS22922YZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.9 V to 3.6 V Rds On (Typ): 14 mOhm Family Name: TPS22922 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK206G,LF(S; TCK208G; TCK207G,LF(S; DML10M8LDS-13; Introduction Date: June 01, 2008 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 043277-TPS22922YZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.9 V to 3.6 V Rds On (Typ): 14 mOhm Family Name: TPS22922 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK206G,LF(S; TCK208G; TCK207G,LF(S; DML10M8LDS-13; Introduction Date: June 01, 2008 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922YZPR - TPS22922YZPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922YZPR
TPS22922YZPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922YZPR TPS22922YZPR
Manufacturer: Texas Instruments Win Source Part Number: 043277-TPS22922YZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.9 V to 3.6 V Rds On (Typ): 14 mOhm Family Name: TPS22922 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK206G,LF(S; TCK208G; TCK207G,LF(S; DML10M8LDS-13; Introduction Date: June 01, 2008 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043277-TPS22922YZPR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 0.9 V to 3.6 V
Rds On (Typ): 14 mOhm
Family Name: TPS22922
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TCK206G,LF(S; TCK208G; TCK207G,LF(S; DML10M8LDS-13;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: China, Singapore
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22922YZPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22922YZPR
PMIC - Power Distribution Switches, Load Drivers TPS22922YZPR
IC PWR SWITCH P-CHAN 1:1 6DSBGA

IC PWR SWITCH P-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22922YZPR TPS22922YZPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922YZPR PMIC - Power Distribution Switches, Load Drivers
Voltage 0.9 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details