Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922BYZPR TPS22922BYZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033695-TPS22922BYZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.9 V to 3.6 V Rds On (Typ): 14 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033695-TPS22922BYZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.9 V to 3.6 V Rds On (Typ): 14 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922BYZPR
TPS22922BYZPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922BYZPR TPS22922BYZPR
Manufacturer: Texas Instruments Win Source Part Number: 033695-TPS22922BYZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.9 V to 3.6 V Rds On (Typ): 14 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033695-TPS22922BYZPR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 0.9 V to 3.6 V
Rds On (Typ): 14 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pwr Load Switch, 3.6V, Dsbga-6; Power Load Switch Type Texas Instruments - 28AH5757 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, 3.6V, Dsbga-6; Power Load Switch Type Texas Instruments
28AH5757
Pwr Load Switch, 3.6V, Dsbga-6; Power Load Switch Type Texas Instruments 28AH5757
PWR LOAD SWITCH, 3.6V, DSBGA-6; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:2A; On State Resistance:45ohm; Distribution Switch Case Style:DSBGA; No. of Pins:6Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes

PWR LOAD SWITCH, 3.6V, DSBGA-6; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:2A; On State Resistance:45ohm; Distribution Switch Case Style:DSBGA; No. of Pins:6Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS22922BYZPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22922BYZPR
PMIC - Power Distribution Switches, Load Drivers TPS22922BYZPR
IC PWR SWITCH P-CHAN 1:1 6DSBGA

IC PWR SWITCH P-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22922BYZPR 28AH5757 TPS22922BYZPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922BYZPR Pwr Load Switch, 3.6V, Dsbga-6; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Voltage 0.9 V to 3.6 V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details