Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922BYFPR TPS22922BYFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055481-TPS22922BYFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.9 V to 3.6 V Rds On (Typ): 14 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055481-TPS22922BYFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.9 V to 3.6 V Rds On (Typ): 14 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922BYFPR
TPS22922BYFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922BYFPR TPS22922BYFPR
Manufacturer: Texas Instruments Win Source Part Number: 055481-TPS22922BYFPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 0.9 V to 3.6 V Rds On (Typ): 14 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055481-TPS22922BYFPR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 0.9 V to 3.6 V
Rds On (Typ): 14 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22922BYFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22922BYFPR
PMIC - Power Distribution Switches, Load Drivers TPS22922BYFPR
IC PWR SWITCH P-CHAN 1:1 6DSBGA

IC PWR SWITCH P-CHAN 1:1 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22922BYFPR TPS22922BYFPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22922BYFPR PMIC - Power Distribution Switches, Load Drivers
Voltage 0.9 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details