Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPT TPS22920YZPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272218-TPS22920YZPT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 8-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75 V ~ 3.6 V Rds On (Typ): 5.3 mOhm Family Name: TPS22920 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DSBGA, 8-WCSP (1.9x0.9) Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): PI3PD22919GBEX; PI3PD22920GBE; PI3PD22920GBEX; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272218-TPS22920YZPT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 8-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75 V ~ 3.6 V Rds On (Typ): 5.3 mOhm Family Name: TPS22920 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DSBGA, 8-WCSP (1.9x0.9) Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): PI3PD22919GBEX; PI3PD22920GBE; PI3PD22920GBEX; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPT - TPS22920YZPT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPT
TPS22920YZPT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPT TPS22920YZPT
Manufacturer: Texas Instruments Win Source Part Number: 1272218-TPS22920YZPT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 8-XFBGA, DSBGA Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75 V ~ 3.6 V Rds On (Typ): 5.3 mOhm Family Name: TPS22920 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DSBGA, 8-WCSP (1.9x0.9) Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): PI3PD22919GBEX; PI3PD22920GBE; PI3PD22920GBEX; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272218-TPS22920YZPT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 8-XFBGA, DSBGA
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0.75 V ~ 3.6 V
Rds On (Typ): 5.3 mOhm
Family Name: TPS22920
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): PI3PD22919GBEX; PI3PD22920GBE; PI3PD22920GBEX;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22920YZPT
PMIC - Power Distribution Switches, Load Drivers TPS22920YZPT
IC PWR SWITCH N-CHAN 1:1 8DSBGA

IC PWR SWITCH N-CHAN 1:1 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22920YZPT TPS22920YZPT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPT PMIC - Power Distribution Switches, Load Drivers
Voltage 0.75 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details