Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPRB TPS22920YZPRB

Description
Manufacturer: Texas Instruments Win Source Part Number: 802624-TPS22920YZPRB Packaging: Reel Mounting Style: SMD Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75V ~ 3.6V Rds On (Typ): 5.3mOhm Supplier Device Package: 8-DSBGA, 8-WCSP (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFBGA, DSBGA Current - Output (Maximum): 4A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS22920 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 802624-TPS22920YZPRB Packaging: Reel Mounting Style: SMD Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75V ~ 3.6V Rds On (Typ): 5.3mOhm Supplier Device Package: 8-DSBGA, 8-WCSP (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFBGA, DSBGA Current - Output (Maximum): 4A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS22920 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPRB
TPS22920YZPRB
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPRB TPS22920YZPRB
Manufacturer: Texas Instruments Win Source Part Number: 802624-TPS22920YZPRB Packaging: Reel Mounting Style: SMD Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75V ~ 3.6V Rds On (Typ): 5.3mOhm Supplier Device Package: 8-DSBGA, 8-WCSP (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFBGA, DSBGA Current - Output (Maximum): 4A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TPS22920 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Texas Instruments
Win Source Part Number: 802624-TPS22920YZPRB
Packaging: Reel
Mounting Style: SMD
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0.75V ~ 3.6V
Rds On (Typ): 5.3mOhm
Supplier Device Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-XFBGA, DSBGA
Current - Output (Maximum): 4A
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS22920
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPRB - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22920YZPRB
PMIC - Power Distribution Switches, Load Drivers TPS22920YZPRB
IC PWR SWITCH N-CHAN 1:1 8DSBGA

IC PWR SWITCH N-CHAN 1:1 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22920YZPRB TPS22920YZPRB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPRB PMIC - Power Distribution Switches, Load Drivers
Voltage 0.75V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details