Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPR TPS22920YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081608-TPS22920YZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 5.3 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081608-TPS22920YZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 5.3 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPR - TPS22920YZPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPR
TPS22920YZPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPR TPS22920YZPR
Manufacturer: Texas Instruments Win Source Part Number: 081608-TPS22920YZPR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Voltage - Load: 0.75 V to 3.6 V Rds On (Typ): 5.3 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081608-TPS22920YZPR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Load: 0.75 V to 3.6 V
Rds On (Typ): 5.3 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22920YZPR
PMIC - Power Distribution Switches, Load Drivers TPS22920YZPR
IC PWR SWITCH N-CHAN 1:1 8DSBGA

IC PWR SWITCH N-CHAN 1:1 8DSBGA

Supplier's Site Datasheet
Power Load Switch, Dsbga-8; Power Load Switch Type Texas Instruments - 28AH5756 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Dsbga-8; Power Load Switch Type Texas Instruments
28AH5756
Power Load Switch, Dsbga-8; Power Load Switch Type Texas Instruments 28AH5756
POWER LOAD SWITCH, DSBGA-8; Power Load Switch Type:-; Input Voltage:3.6V; Current Limit:4A; On State Resistance:0.0053ohm ; Distribution Switch Case Style:DSBGA; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, DSBGA-8; Power Load Switch Type:-; Input Voltage:3.6V; Current Limit:4A; On State Resistance:0.0053ohm; Distribution Switch Case Style:DSBGA; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22920YZPR TPS22920YZPR 28AH5756
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22920YZPR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Dsbga-8; Power Load Switch Type Texas Instruments
Voltage 0.75 V to 3.6 V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details